Manufacturer: STMicroelectronics
Win Source Part Number: 038652-BD135
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: SOT-32
Standard Package: 50
Catalog: NPN Transistors
No: 826678
Power - Max: 1.25W
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 1.5A
Transistor Type: NPN
Current - Collector Cutoff (Max): 100nA (ICBO)
Vce Saturation (Max) @ Ib Ic: 500mV @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 150mA 2V
Alternative Parts (Cross-Reference): BD13516STU; BD135-BP; BD135-16;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038652-BD135 |
| Product Name | Discrete Semiconductor Products |