Bipolar (BJT) Transistor NPN 45V 1.5A 1.25W Through Hole SOT-32-3
STMicroelectronics BD135 Transistor
STMicroelectronics BD135 Transistor
BIPOLAR TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:1.5A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Audio Amplifier
TRANS NPN 45V 1.5A SOT32-3
TRANS NPN 45V 1.5A SOT32-3
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-14154-5-ND | 7140483 | 05M3391 | BD135 | BD135 | BD135 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistor, Npn, 45V; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-225AA, TO-126-3 | Sot-32 | TO-3 | TO-225AA, TO-126-3 | ||
| Number of units in IC | 1 | |||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts |