Bipolar (BJT) Transistor NPN 45V 1.5A 1.25W Through Hole SOT-32
Manufacturer: STMicroelectronics
Win Source Part Number: 1022845-BD135-16
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-32
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): BD13516STU; BD135-BP; BD135;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
NPN BJT Transistor | 45V VCEO | 1.5A Ic | SOT-32 Product overview: BD135-16 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD135-16 can be used for catalog matching and distributor lookup.
TRANS NPN 45V 1.5A SOT32
TRANS NPN 45V 1.5A SOT32
TRANSISTOR, NPN, SOT-32; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:1.5A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Silicon Trnsistr
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 151467 | 497-19582-ND | 1022845-BD135-16 | 276-BD135-16 | BD135-16 | BD135-16 | 25M7715 | BD135-16 |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD135-16 | 45V 1.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, Sot-32; Transistor Polarity Stmicroelectronics | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT-32 | TO-225AA, TO-126-3 | SOT3; SOT-32 | TO-225AA, TO-126-3 | TO-3; SOT3 | |||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||||
| VCEO | 45 volts | 45 volts | 45 volts | |||||
| VCBO | 45 volts |