45V 200mA NPN Si BJT TO-18 Through Hole Transistor Product overview: BCY59X from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 45V, 200mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 45V, 200mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCY59X can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 200mA 200MHz 390mW Through Hole TO-18
TRANS NPN 45V 0.2A TO18
TRANS NPN 45V 0.2A TO18
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCY59X | BCY59X-ND | BCY59X | BCY59X |
| Product Name | Through-Hole 45V 200mA Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | |
| VCEO | 45 volts | 45 volts | 45 volts | |
| VCBO | 45 volts | |||
| fT | 200 MHz |