Bipolar (BJT) Transistor NPN 45V 200mA 200MHz 390mW Through Hole TO-18
TRANS NPN 45V 0.2A TO18
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BCY59IX-ND | BCY59IX |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |