STMicroelectronics SMD 3A 10V Diode and Rectifier BAT60J

Description
3A, 10V, SILICON, RECTIFIER DIODE, PLASTIC, SMD, 2PIN Product overview: BAT60J from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT60J can be used for catalog matching and distributor lookup.
Request a Quote
Description
3A, 10V, SILICON, RECTIFIER DIODE, PLASTIC, SMD, 2PIN Product overview: BAT60J from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT60J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 10V Diode and Rectifier - 280-BAT60J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 10V Diode and Rectifier
280-BAT60J
SMD 3A 10V Diode and Rectifier 280-BAT60J
3A, 10V, SILICON, RECTIFIER DIODE, PLASTIC, SMD, 2PIN Product overview: BAT60J from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT60J can be used for catalog matching and distributor lookup.

3A, 10V, SILICON, RECTIFIER DIODE, PLASTIC, SMD, 2PIN Product overview: BAT60J from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 10V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT60J can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - BAT60J - 1151608-BAT60J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT60J
1151608-BAT60J
Diodes, Rectifiers - Single - BAT60J 1151608-BAT60J
Manufacturer: STMicroelectronics Win Source Part Number: 1151608-BAT60J Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): PMEG1030EJ; BAT60B-TP-HF; BAT60B-TP; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices

Manufacturer: STMicroelectronics
Win Source Part Number: 1151608-BAT60J
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): PMEG1030EJ; BAT60B-TP-HF; BAT60B-TP;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-BAT60J 1151608-BAT60J
Product Name SMD 3A 10V Diode and Rectifier Diodes, Rectifiers - Single - BAT60J
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data