Win Source Part Number: 969725-BAT54SWFILMY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 1 µA @ 30 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323-3
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: STMicroelectronics
Other Names: 497-17757-6,BAT54SWF
Base Product Number: BAT54
Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323
Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54SWFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SWFILMY can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Automotive small signal Schottky diodes
SCHOTTKY DIODE, 40V, 0.3A, SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:300mA; Forward Voltage Max:900mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes
DIODE ARR SCHOT 40V 300MA SOT323
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 969725-BAT54SWFILMY | 497-17757-1-ND | 2396247 | 286-BAT54SWFILMY | BAT54SWFILMY | BAT54SWFILMY | 52AC3530 | BAT54SWFILMY |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Automotive Schottky 40 V 300 mA Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diode, 40V, 0.3A, Sot-323; Diode Configuration Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||||
| VR | 40 volts | 40 volts | ||||||
| IR | 1.00E-3 mA | 1.00E-3 mA | ||||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ? to 150 C (? to 302 F) |