The Schottky Diode, part number 98Y2095, features a maximum repetitive reverse voltage of 40V and a continuous forward current rating of 300mA. It is designed for low conduction and reverse losses, making it suitable for applications requiring efficient power management. The diode exhibits negligible switching losses and low forward and reverse recovery times, which contribute to its extremely fast switching capabilities. This component is packaged in a SOT-323 surface mount configuration and is compliant with ECOPACK®2 standards. The diode has a typical capacitance of 7pF and can handle a surge non-repetitive forward current of up to 1.25A. Its operating junction temperature range is from -40°C to +150°C, with a maximum storage temperature of -65°C to +150°C. The device is suitable for various applications where fast switching and low power loss are critical.
Manufacturer: STMicroelectronics
Win Source Part Number: 038741-BAT54SWFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
300mA 40V Schottky Diode, SOT-323, Surface Mount Product overview: BAT54SWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 300mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 300mA, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SWFILM can be used for catalog matching and distributor lookup.
Diode Schottky 40V 0.3A SOT-323
Diode Schottky 40V 0.3A SOT-323
Diode Schottky 40V 0.3A SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323
SCHOTTKY DIODE, 40V, 0.3A, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):300mA; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm Max:1.25A; Operating Temperature RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 40V SOT323
DIODE ARR SCHOT 40V 300MA SOT323
Schottky Diodes & Rectifiers 150mA 40 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 038741-BAT54SWFILM | 286-BAT54SWFILM | 7146872 | 7146872P | 497-14153-6-ND | 98Y2095 | 56P5782 | BAT54SWFILM | BAT54SWFILM | BAT54SWFILM |
| Product Name | Diodes, Rectifiers - Arrays - BAT54SWFILM | Schottky SMD 300mA 40V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Diode, 40V, 0.3A, Sot-323; Diode Configuration Stmicroelectronics | Rectifier Stmicroelectronics | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active | ||||||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||||||
| VR | 40 volts | 40 volts | ||||||||
| IR | 1.00E-3 mA | 1.00E-3 mA |