Win Source Part Number: 1107954-BAT54SFILMY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Q Automotive
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 1 µA @ 30 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: STMicroelectronics
Other Names: 497-12132-6,497-1213
Base Product Number: BAT54
Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54SFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SFILMY can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 40V 300MA SOT23
DIODE ARRAY SCHOTTKY 40V SOT23
Schottky Diodes & Rectifiers 40V Automotive SS 300mA 7pF AEC-Q101
SCHOTTKY DIODE, AEC-Q101, 0.3A, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:300mA; Forward Voltage Max:900mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1107954-BAT54SFILMY | 286-BAT54SFILMY | 497-12132-6-ND | BAT54SFILMY | BAT54SFILMY | BAT54SFILMY | 98Y2094 | 41Y5329 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Automotive Schottky 40 V 300 mA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diode, Aec-Q101, 0.3A, Sot-23; Diode Configuration Stmicroelectronics | Rectifier Stmicroelectronics |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||||
| VR | 40 volts | 40 volts | ||||||
| IR | 1.00E-3 mA | 1.00E-3 mA | ||||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ? to 150 C (? to 302 F) |