STMicroelectronics, Inc. Schottky Diodes & Rectifiers BAT54SFILM

Description
Diode Schottky 40V 0.3A SOT-23
Request a Quote Datasheet
Description
Diode Schottky 40V 0.3A SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7146863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7146863
Schottky Diodes & Rectifiers 7146863
Diode Schottky 40V 0.3A SOT-23

Diode Schottky 40V 0.3A SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 7146863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7146863P
Schottky Diodes & Rectifiers 7146863P
Diode Schottky 40V 0.3A SOT-23

Diode Schottky 40V 0.3A SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 1787388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1787388
Schottky Diodes & Rectifiers 1787388
Diode Schottky 40V 0.3A SOT-23

Diode Schottky 40V 0.3A SOT-23

Supplier's Site
Singapore, Singapore
Schottky SMD 40V 300mA Diode and Rectifier
286-BAT54SFILM
Schottky SMD 40V 300mA Diode and Rectifier 286-BAT54SFILM
40V 300mA Schottky Diode, SOT-23, SMD Product overview: BAT54SFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 300mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 300mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SFILM can be used for catalog matching and distributor lookup.

40V 300mA Schottky Diode, SOT-23, SMD Product overview: BAT54SFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 300mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 300mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SFILM can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-2522-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2522-6-ND
Diode Arrays 497-2522-6-ND
Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-2522-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2522-2-ND
Diode Arrays 497-2522-2-ND
Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-2522-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2522-1-ND
Diode Arrays 497-2522-1-ND
Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54SFILM - 011000-BAT54SFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54SFILM
011000-BAT54SFILM
Diodes, Rectifiers - Arrays - BAT54SFILM 011000-BAT54SFILM
Manufacturer: STMicroelectronics Win Source Part Number: 011000-BAT54SFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 300mA (DC) Family Name: BAT54S Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAT54SFILMY; BAT6404B5003XT; BAT6404E6327T; Introduction Date: August 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 011000-BAT54SFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Family Name: BAT54S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAT54SFILMY; BAT6404B5003XT; BAT6404E6327T;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54SFILM - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54SFILM
Diodes >> Schottky Barrier Diodes (SBD) BAT54SFILM
40V Dual 900mV@100mA 300mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

40V Dual 900mV@100mA 300mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Arrays - BAT54SFILM - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54SFILM
Diode Arrays BAT54SFILM
DIODE ARRAY SCHOTTKY 40V SOT23-3

DIODE ARRAY SCHOTTKY 40V SOT23-3

Supplier's Site Datasheet
Schottky Rectifier, Series, 0.3A, Sot-23; Diode Configuration Stmicroelectronics - 89K1217 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Series, 0.3A, Sot-23; Diode Configuration Stmicroelectronics
89K1217
Schottky Rectifier, Series, 0.3A, Sot-23; Diode Configuration Stmicroelectronics 89K1217
SCHOTTKY RECTIFIER, SERIES, 0.3A, SOT-23; Diode Configuration:Single Pair Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:300mA; Forward Voltage Max:400mV; Forward Surge Current:1A; Diode Case Style:SOT-23 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SERIES, 0.3A, SOT-23; Diode Configuration:Single Pair Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:300mA; Forward Voltage Max:400mV; Forward Surge Current:1A; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54SFILM
Schottky Diodes & Rectifiers BAT54SFILM
Schottky Diodes & Rectifiers 300mA 40V VRRM 7pF -65 to 150 C

Schottky Diodes & Rectifiers 300mA 40V VRRM 7pF -65 to 150 C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54SFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54SFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT54SFILM
DIODE ARR SCHOTT 40V 300MA SOT23

DIODE ARR SCHOTT 40V 300MA SOT23

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 7146863 7146863P 286-BAT54SFILM 497-2522-6-ND 011000-BAT54SFILM BAT54SFILM BAT54SFILM 89K1217 BAT54SFILM BAT54SFILM
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 40V 300mA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAT54SFILM Diodes >> Schottky Barrier Diodes (SBD) Diode Arrays Schottky Rectifier, Series, 0.3A, Sot-23; Diode Configuration Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky Schottky Schottky; Schottky Schottky
Diode Applications Rectifier Rectifier
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package SOT23; Sot-23 SOT23; SOT-23 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT-23 SC-59; SOT23
Pin Count 3
Unlock Full Specs
to access all available technical data