Schottky Rectifier Diode 40V 0.3A 5ns SOD-523 SMT T/R Product overview: BAT54KFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54KFILM can be used for catalog matching and distributor lookup.
Diode Schottky 40V 0.3A SOD-523
Diode Schottky 40V 0.3A SOD-523
Diode Schottky 40V 0.3A SOD-523
Manufacturer: STMicroelectronics
Win Source Part Number: 1022175-BAT54KFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 300mA (DC) Surface Mount SOD-523
Diode Schottky 40V 300mA (DC) Surface Mount SOD-523
Diode Schottky 40V 300mA (DC) Surface Mount SOD-523
DIODE SCHOTTKY 40V 300MA SOD523
Schottky Diodes & Rectifiers schottky diode
40V 900mV@100mA 300mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 300MA SOD523
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-BAT54KFILM | 7146869 | 7146869P | 1022175-BAT54KFILM | 497-5561-6-ND | BAT54KFILM | BAT54KFILM | BAT54KFILM | BAT54KFILM |
| Product Name | Schottky 40V 0.3A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BAT54KFILM | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-523; Sod-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 0.3000 amps | ||||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |