STMicroelectronics, Inc. Schottky SMD 300mA 40V Diode and Rectifier BAT54JFILM

Description
300mA 40V Schottky Diode, SC Package, SMD Product overview: BAT54JFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 300mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 300mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54JFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300mA 40V Schottky Diode, SC Package, SMD Product overview: BAT54JFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 300mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 300mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54JFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 300mA 40V Diode and Rectifier - 280-BAT54JFILM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 300mA 40V Diode and Rectifier
280-BAT54JFILM
Schottky SMD 300mA 40V Diode and Rectifier 280-BAT54JFILM
300mA 40V Schottky Diode, SC Package, SMD Product overview: BAT54JFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 300mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 300mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54JFILM can be used for catalog matching and distributor lookup.

300mA 40V Schottky Diode, SC Package, SMD Product overview: BAT54JFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 300mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 300mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54JFILM can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 8805260P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8805260P
Schottky Diodes & Rectifiers 8805260P
Schottky Diode 40V 300mA Signal SOD323

Schottky Diode 40V 300mA Signal SOD323

Supplier's Site
Schottky Diodes & Rectifiers - 1655492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1655492
Schottky Diodes & Rectifiers 1655492
Schottky Diode 40V 300mA Signal SOD323

Schottky Diode 40V 300mA Signal SOD323

Supplier's Site
 - BAT54JFILM - Rochester Electronics
Newburyport, MA, United States
Small Signal Schottky Diode

Small Signal Schottky Diode

Supplier's Site Datasheet
Single Diodes - 497-7163-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7163-6-ND
Single Diodes 497-7163-6-ND
Diode Schottky 40V 300mA (DC) Surface Mount SOD-323

Diode Schottky 40V 300mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 497-7163-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7163-1-ND
Single Diodes 497-7163-1-ND
Diode Schottky 40V 300mA (DC) Surface Mount SOD-323

Diode Schottky 40V 300mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 497-7163-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7163-2-ND
Single Diodes 497-7163-2-ND
Diode Schottky 40V 300mA (DC) Surface Mount SOD-323

Diode Schottky 40V 300mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT54JFILM - 010993-BAT54JFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54JFILM
010993-BAT54JFILM
Diodes, Rectifiers - Single - BAT54JFILM 010993-BAT54JFILM
Manufacturer: STMicroelectronics Win Source Part Number: 010993-BAT54JFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 1μA @ 30V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -40°C to 150°C Family Name: BAT54J Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MMDL770T1G; MMDL770T1; MMDL770; Introduction Date: August 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 010993-BAT54JFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Family Name: BAT54J
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MMDL770T1G; MMDL770T1; MMDL770;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54JFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54JFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT54JFILM
DIODE SCHOTTKY 40V 300MA SOD323

DIODE SCHOTTKY 40V 300MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54JFILM
Schottky Diodes & Rectifiers BAT54JFILM
Schottky Diodes & Rectifiers 300mA 40 Volt

Schottky Diodes & Rectifiers 300mA 40 Volt

Buy Now Datasheet
Single Diodes - BAT54JFILM - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54JFILM
Single Diodes BAT54JFILM
DIODE SCHOTTKY 40V 300MA SOD323

DIODE SCHOTTKY 40V 300MA SOD323

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54JFILM - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54JFILM
Diodes >> Schottky Barrier Diodes (SBD) BAT54JFILM
40V 900mV@100mA 300mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

40V 900mV@100mA 300mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-BAT54JFILM 8805260P 1655492 BAT54JFILM 497-7163-6-ND 010993-BAT54JFILM BAT54JFILM BAT54JFILM BAT54JFILM BAT54JFILM
Product Name Schottky SMD 300mA 40V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - BAT54JFILM Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Package Tape and Reel SOD-323; SOD-323 SOD-323; Sod-323 SOD 323 SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.3000 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: KS826S04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 40 volts
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCKV66K12 - Micross Components, Inc.
Specs
IFSM 14 amps
IF 1200 mA
trr 2500 ns
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details