STMicroelectronics, Inc. Schottky Rectifier, 300Ma, 30V, Sod-323; Diode Configuration Stmicroelectronics BAT54JFILM.

Description
SCHOTTKY RECTIFIER, 300mA, 30V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:300mA; Forward Voltage Max:400mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 300mA, 30V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:300mA; Forward Voltage Max:400mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 300Ma, 30V, Sod-323; Diode Configuration Stmicroelectronics - 95K7087 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 300Ma, 30V, Sod-323; Diode Configuration Stmicroelectronics
95K7087
Schottky Rectifier, 300Ma, 30V, Sod-323; Diode Configuration Stmicroelectronics 95K7087
SCHOTTKY RECTIFIER, 300mA, 30V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:300mA; Forward Voltage Max:400mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 300mA, 30V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:300mA; Forward Voltage Max:400mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 95K7087
Product Name Schottky Rectifier, 300Ma, 30V, Sod-323; Diode Configuration Stmicroelectronics
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219596 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YA982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 400 volts
View Details
Schottky barrier dual diode - BAT74S,115 - Nexperia B.V.
Specs
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
6 suppliers