Win Source Part Number: 1048245-BAT54FILMY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Q Automotive
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 1 µA @ 30 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Alternative Parts (Cross-Reference): HSMS-280B-BLKG; BAT54SFILM; BAT54CFILM; BAT54SFILMY; BAT54-E3-08; BAS40-05-E3-08; BAT54C-E3-08;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: STMicroelectronics
Other Names: 497-12131-1,-497-121
Base Product Number: BAT54
Diode Schottky 40V 300mA (DC) Surface Mount SOT-23
Diode Schottky 40V 300mA (DC) Surface Mount SOT-23
Diode Schottky 40V 300mA (DC) Surface Mount SOT-23
Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54FILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54FILMY can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 300MA SOT23
Schottky Diodes & Rectifiers 40V Automotive SS 300mA 7pF AEC-Q101
DIODE SCHOTTKY 40V 300MA SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1048245-BAT54FILMY | 497-12131-2-ND | 280-BAT54FILMY | BAT54FILMY | BAT54FILMY | 41Y5328 | BAT54FILMY |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Automotive Schottky 40 V 300 mA Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | |||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||||
| trr | 5 ns | 5 ns | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |