Small Signal Schottky Diode
Manufacturer: STMicroelectronics
Win Source Part Number: 010991-BAT54FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 300mA (DC) Surface Mount SOT-23-3
Diode Schottky 40V 300mA (DC) Surface Mount SOT-23-3
Diode Schottky 40V 300mA (DC) Surface Mount SOT-23-3
Diode Schottky 40V 0.3A SOT-23
Diode Schottky 40V 0.3A SOT-23
Diode Schottky 40V 0.3A SOT-23
Schottky Rectifier Diode 40V 0.3A 5ns SOT-23 SMD Product overview: BAT54FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 0.3A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 0.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54FILM can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 300MA SOT23-3
DIODE SCHOTTKY 40V 300MA SOT23-3
Schottky Diodes & Rectifiers 300mA 30 Volt
| Rochester Electronics | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAT54FILM | 010991-BAT54FILM | 497-7162-1-ND | 7146866 | 7146866P | 280-BAT54FILM | BAT54FILM | BAT54FILM | BAT54FILM |
| Product Name | Diodes, Rectifiers - Single - BAT54FILM | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky SMD 40V 0.3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Active | Active | Active | ||||||
| Package | SOT 23 SIMPLE DIODE | SOT23; SOT-23-3 | SOT23; Sot-23 | SOT23; SOT-23 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts |