STMicroelectronics, Inc. Automotive Schottky 40 V 300 mA Diode and Rectifier BAT54CWFILMY

Description
Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54CWFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWFILMY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54CWFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWFILMY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Schottky 40 V 300 mA Diode and Rectifier
286-BAT54CWFILMY
Automotive Schottky 40 V 300 mA Diode and Rectifier 286-BAT54CWFILMY
Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54CWFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWFILMY can be used for catalog matching and distributor lookup.

Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54CWFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWFILMY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54CWFILMY - 100120-BAT54CWFILMY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54CWFILMY
100120-BAT54CWFILMY
Diodes, Rectifiers - Arrays - BAT54CWFILMY 100120-BAT54CWFILMY
Manufacturer: STMicroelectronics Win Source Part Number: 100120-BAT54CWFILMY Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 300mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 100120-BAT54CWFILMY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - 497-12130-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12130-2-ND
Diode Arrays 497-12130-2-ND
Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 497-12130-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12130-1-ND
Diode Arrays 497-12130-1-ND
Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 497-12130-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12130-6-ND
Diode Arrays 497-12130-6-ND
Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT54CWFILMY - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54CWFILMY
Diode Arrays BAT54CWFILMY
DIODE ARRAY SCHOTTKY 40V SOT323

DIODE ARRAY SCHOTTKY 40V SOT323

Supplier's Site Datasheet
DIODE ARRAY SCHOTTKY 40V SOT323 - 761-BAT54CWFILMY - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 40V SOT323
761-BAT54CWFILMY
DIODE ARRAY SCHOTTKY 40V SOT323 761-BAT54CWFILMY
DIODE ARRAY SCHOTTKY 40V SOT323

DIODE ARRAY SCHOTTKY 40V SOT323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54CWFILMY
Schottky Diodes & Rectifiers BAT54CWFILMY
Schottky Diodes & Rectifiers 40V Automotive SS 300mA 7pF AEC-Q101

Schottky Diodes & Rectifiers 40V Automotive SS 300mA 7pF AEC-Q101

Buy Now Datasheet
Rectifier Stmicroelectronics - 41Y5327 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5327
Rectifier Stmicroelectronics 41Y5327
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54CWFILMY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54CWFILMY
Discrete Semiconductor Products - Diodes - Rectifiers BAT54CWFILMY
DIODE ARR SCHOT 40V 300MA SOT323

DIODE ARR SCHOT 40V 300MA SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number 286-BAT54CWFILMY 100120-BAT54CWFILMY 497-12130-2-ND BAT54CWFILMY 761-BAT54CWFILMY BAT54CWFILMY 41Y5327 BAT54CWFILMY
Product Name Automotive Schottky 40 V 300 mA Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54CWFILMY Diode Arrays Diode Arrays DIODE ARRAY SCHOTTKY 40V SOT323 Schottky Diodes & Rectifiers Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT-323-3 SOT323
RoHS Compliant RoHS RoHS
IO 0.3000 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky Schottky Schottky; Schottky
Unlock Full Specs
to access all available technical data