Manufacturer: STMicroelectronics
Win Source Part Number: 038667-BAT54CWFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
40V 300mA Schottky Diode, SOT-323, 5ns RR Product overview: BAT54CWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 300mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWFILM can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323
Schottky Diodes & Rectifiers 150mA 100 Volt
DIODE ARR SCHOT 40V 300MA SOT323
DIODE ARRAY SCHOTTKY 40V SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 038667-BAT54CWFILM | 286-BAT54CWFILM | 497-12749-1-ND | BAT54CWFILM | BAT54CWFILM | BAT54CWFILM |
| Product Name | Diodes, Rectifiers - Arrays - BAT54CWFILM | Schottky 40V 300mA Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| VR | 40 volts | 40 volts | ||||
| IR | 1.00E-3 mA | 1.00E-3 mA |