STMicroelectronics, Inc. Schottky SMD 300mA 40V Diode and Rectifier BAT54CFILM

Description
300mA 40V Schottky Diode, SOT-23, Surface Mount Product overview: BAT54CFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 300mA, 40V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 300mA, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300mA 40V Schottky Diode, SOT-23, Surface Mount Product overview: BAT54CFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 300mA, 40V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 300mA, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 300mA 40V Diode and Rectifier
286-BAT54CFILM
Schottky SMD 300mA 40V Diode and Rectifier 286-BAT54CFILM
300mA 40V Schottky Diode, SOT-23, Surface Mount Product overview: BAT54CFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 300mA, 40V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 300mA, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CFILM can be used for catalog matching and distributor lookup.

300mA 40V Schottky Diode, SOT-23, Surface Mount Product overview: BAT54CFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 300mA, 40V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 300mA, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CFILM can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BAT54CFILM - 010981-BAT54CFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54CFILM
010981-BAT54CFILM
Diodes, Rectifiers - Arrays - BAT54CFILM 010981-BAT54CFILM
Manufacturer: STMicroelectronics Win Source Part Number: 010981-BAT54CFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 300mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Manufacturer: STMicroelectronics
Win Source Part Number: 010981-BAT54CFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Buy Now Datasheet
 - BAT54CFILM - Rochester Electronics
Newburyport, MA, United States
Small Signal Schottky Diode

Small Signal Schottky Diode

Supplier's Site Datasheet
Diode Arrays - 497-3786-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3786-1-ND
Diode Arrays 497-3786-1-ND
Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-3786-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3786-2-ND
Diode Arrays 497-3786-2-ND
Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-3786-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3786-6-ND
Diode Arrays 497-3786-6-ND
Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7958397P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7958397P
Schottky Diodes & Rectifiers 7958397P
STMicroelectronics BAT54CFILM Diode

STMicroelectronics BAT54CFILM Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7958397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7958397
Schottky Diodes & Rectifiers 7958397
STMicroelectronics BAT54CFILM Diode

STMicroelectronics BAT54CFILM Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1787391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1787391
Schottky Diodes & Rectifiers 1787391
STMicroelectronics BAT54CFILM Diode

STMicroelectronics BAT54CFILM Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54CFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54CFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT54CFILM
DIODE ARR SCHOTT 40V 300MA SOT23

DIODE ARR SCHOTT 40V 300MA SOT23

Supplier's Site
Diode Arrays - BAT54CFILM - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54CFILM
Diode Arrays BAT54CFILM
DIODE ARRAY SCHOTTKY 40V SOT23-3

DIODE ARRAY SCHOTTKY 40V SOT23-3

Supplier's Site Datasheet
Schottky Rectifier, Common Cathode 0.3A Sot-23; Diode Configuration Stmicroelectronics - 89K1214 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode 0.3A Sot-23; Diode Configuration Stmicroelectronics
89K1214
Schottky Rectifier, Common Cathode 0.3A Sot-23; Diode Configuration Stmicroelectronics 89K1214
SCHOTTKY RECTIFIER, COMMON CATHODE 0.3A SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):300mA; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm Max:1A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE 0.3A SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):300mA; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm Max:1A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54CFILM
Schottky Diodes & Rectifiers BAT54CFILM
Schottky Diodes & Rectifiers 300mA 30 Volt

Schottky Diodes & Rectifiers 300mA 30 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Schottky Diodes Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 286-BAT54CFILM 010981-BAT54CFILM BAT54CFILM 497-3786-1-ND 7958397P 7958397 BAT54CFILM BAT54CFILM 89K1214 BAT54CFILM
Product Name Schottky SMD 300mA 40V Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54CFILM Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Rectifier, Common Cathode 0.3A Sot-23; Diode Configuration Stmicroelectronics Schottky Diodes & Rectifiers
Package Tape and Reel SOT23; SOT-23-3 SOT 23 CATHODE COMMUNE SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.3000 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky Schottky Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C7V5,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details