STMicroelectronics, Inc. Automotive Schottky 40 V 300 mA Diode and Rectifier BAT54AWFILMY

Description
Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54AWFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AWFILMY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54AWFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AWFILMY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Schottky 40 V 300 mA Diode and Rectifier
286-BAT54AWFILMY
Automotive Schottky 40 V 300 mA Diode and Rectifier 286-BAT54AWFILMY
Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54AWFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AWFILMY can be used for catalog matching and distributor lookup.

Automotive 40 V, 300 mA General purpose Small Signal Schottky Diode Product overview: BAT54AWFILMY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 300 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AWFILMY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1354654-BAT54AWFILMY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1354654-BAT54AWFILMY
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1354654-BAT54AWFILMY
Win Source Part Number: 1354654-BAT54AWFILMY Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Q Automotive Package: Tape & Reel Product Status: Active Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Base Product Number: BAT54 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 900 mV @ 100 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 1 µA @ 30 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 300mA (DC)

Win Source Part Number: 1354654-BAT54AWFILMY
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Q Automotive
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: BAT54
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 100 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 1 µA @ 30 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 300mA (DC)

Buy Now Datasheet
Diode Arrays - 497-12129-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12129-6-ND
Diode Arrays 497-12129-6-ND
Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 497-12129-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12129-2-ND
Diode Arrays 497-12129-2-ND
Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 497-12129-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12129-1-ND
Diode Arrays 497-12129-1-ND
Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Small Signal Schottky Diode, 40V, Sot323; Diode Configuration Stmicroelectronics - 23AH2896 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Schottky Diode, 40V, Sot323; Diode Configuration Stmicroelectronics
23AH2896
Small Signal Schottky Diode, 40V, Sot323; Diode Configuration Stmicroelectronics 23AH2896
SMALL SIGNAL SCHOTTKY DIODE, 40V, SOT323; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):300mA; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm Max:1A; Operating RoHS Compliant: Yes

SMALL SIGNAL SCHOTTKY DIODE, 40V, SOT323; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):300mA; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm Max:1A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y5326 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5326
Rectifier Stmicroelectronics 41Y5326
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54AWFILMY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54AWFILMY
Discrete Semiconductor Products - Diodes - Rectifiers BAT54AWFILMY
DIODE ARR SCHOT 40V 300MA SOT323

DIODE ARR SCHOT 40V 300MA SOT323

Supplier's Site
Diode Small Signal Schottky 40V 0.3A Automotive 3-Pin SOT-323 T/R - 761-BAT54AWFILMY - Utmel Electronic Limited
Hong Kong, China
Diode Small Signal Schottky 40V 0.3A Automotive 3-Pin SOT-323 T/R
761-BAT54AWFILMY
Diode Small Signal Schottky 40V 0.3A Automotive 3-Pin SOT-323 T/R 761-BAT54AWFILMY
Diode Small Signal Schottky 40V 0.3A Automotive 3-Pin SOT-323 T/R

Diode Small Signal Schottky 40V 0.3A Automotive 3-Pin SOT-323 T/R

Supplier's Site
Diode Arrays - BAT54AWFILMY - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54AWFILMY
Diode Arrays BAT54AWFILMY
DIODE ARRAY SCHOTTKY 40V SOT323

DIODE ARRAY SCHOTTKY 40V SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54AWFILMY
Schottky Diodes & Rectifiers BAT54AWFILMY
Schottky Diodes & Rectifiers 40V Automotive SS 300mA 7pF AEC-Q101

Schottky Diodes & Rectifiers 40V Automotive SS 300mA 7pF AEC-Q101

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Rectifiers Schottky Diodes Diode Arrays Schottky Diodes
Product Number 286-BAT54AWFILMY 1354654-BAT54AWFILMY 497-12129-6-ND 23AH2896 41Y5326 BAT54AWFILMY 761-BAT54AWFILMY BAT54AWFILMY BAT54AWFILMY
Product Name Automotive Schottky 40 V 300 mA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Diode Arrays Small Signal Schottky Diode, 40V, Sot323; Diode Configuration Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Diode Small Signal Schottky 40V 0.3A Automotive 3-Pin SOT-323 T/R Diode Arrays Schottky Diodes & Rectifiers
Package Tape and Reel SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT-323-3
RoHS Compliant RoHS RoHS RoHS
IO 0.3000 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky Schottky
Unlock Full Specs
to access all available technical data