STMicroelectronics, Inc. Schottky SMD 40V 300mA Diode and Rectifier BAT54AWFILM

Description
40V 300mA Schottky Diode, SOT-323, Surface Mount Product overview: BAT54AWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 300mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AWFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V 300mA Schottky Diode, SOT-323, Surface Mount Product overview: BAT54AWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 300mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AWFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 40V 300mA Diode and Rectifier
286-BAT54AWFILM
Schottky SMD 40V 300mA Diode and Rectifier 286-BAT54AWFILM
40V 300mA Schottky Diode, SOT-323, Surface Mount Product overview: BAT54AWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 300mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AWFILM can be used for catalog matching and distributor lookup.

40V 300mA Schottky Diode, SOT-323, Surface Mount Product overview: BAT54AWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 300mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AWFILM can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BAT54AWFILM - 010977-BAT54AWFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54AWFILM
010977-BAT54AWFILM
Diodes, Rectifiers - Arrays - BAT54AWFILM 010977-BAT54AWFILM
Manufacturer: STMicroelectronics Win Source Part Number: 010977-BAT54AWFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 300mA (DC) Family Name: BAT54AW Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAT54AWFILMY; BAT6406WE6327HTSA1; BAT 64-06W E6327XT; Introduction Date: August 19, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 010977-BAT54AWFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Family Name: BAT54AW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAT54AWFILMY; BAT6406WE6327HTSA1; BAT 64-06W E6327XT;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BAT54AWFILM - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.3A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.3A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - 497-2528-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2528-2-ND
Diode Arrays 497-2528-2-ND
Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 497-2528-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2528-1-ND
Diode Arrays 497-2528-1-ND
Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 497-2528-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2528-6-ND
Diode Arrays 497-2528-6-ND
Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - BAT54AWFILM - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54AWFILM
Diode Arrays BAT54AWFILM
DIODE ARRAY SCHOTTKY 40V SOT323

DIODE ARRAY SCHOTTKY 40V SOT323

Supplier's Site Datasheet
Schottky Diode, 40V, 0.3A, Sot-323; Diode Configuration Stmicroelectronics - 32R8746 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 40V, 0.3A, Sot-323; Diode Configuration Stmicroelectronics
32R8746
Schottky Diode, 40V, 0.3A, Sot-323; Diode Configuration Stmicroelectronics 32R8746
SCHOTTKY DIODE, 40V, 0.3A, SOT-323; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:300mA; Forward Voltage Max:900mV; Forward Surge Current:1.25A; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 40V, 0.3A, SOT-323; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:300mA; Forward Voltage Max:900mV; Forward Surge Current:1.25A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54AWFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54AWFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT54AWFILM
DIODE ARR SCHOT 40V 300MA SOT323

DIODE ARR SCHOT 40V 300MA SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-BAT54AWFILM 010977-BAT54AWFILM BAT54AWFILM 497-2528-2-ND BAT54AWFILM 32R8746 BAT54AWFILM
Product Name Schottky SMD 40V 300mA Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54AWFILM Diode Arrays Diode Arrays Schottky Diode, 40V, 0.3A, Sot-323; Diode Configuration Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT323; SOT-323 SOT323-3 Common Anode SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323
RoHS Compliant RoHS RoHS RoHS
IO 0.3000 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) ? to 150 C (? to 302 F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data