STMicroelectronics, Inc. Schottky 300mA 40V SOT-23 Diode and Rectifier BAT54AFILM

Description
300mA 40V Schottky Diode, SOT-23, SM Product overview: BAT54AFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 300mA, 40V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300mA, 40V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300mA 40V Schottky Diode, SOT-23, SM Product overview: BAT54AFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 300mA, 40V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300mA, 40V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 300mA 40V SOT-23 Diode and Rectifier
286-BAT54AFILM
Schottky 300mA 40V SOT-23 Diode and Rectifier 286-BAT54AFILM
300mA 40V Schottky Diode, SOT-23, SM Product overview: BAT54AFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 300mA, 40V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300mA, 40V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AFILM can be used for catalog matching and distributor lookup.

300mA 40V Schottky Diode, SOT-23, SM Product overview: BAT54AFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 300mA, 40V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300mA, 40V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AFILM can be used for catalog matching and distributor lookup.

Supplier's Site
 - BAT54AFILM - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.3A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.3A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - 497-7161-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7161-1-ND
Diode Arrays 497-7161-1-ND
Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-7161-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7161-2-ND
Diode Arrays 497-7161-2-ND
Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-7161-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7161-6-ND
Diode Arrays 497-7161-6-ND
Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54AFILM - 010974-BAT54AFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54AFILM
010974-BAT54AFILM
Diodes, Rectifiers - Arrays - BAT54AFILM 010974-BAT54AFILM
Manufacturer: STMicroelectronics Win Source Part Number: 010974-BAT54AFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 300mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 010974-BAT54AFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - BAT54AFILM - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54AFILM
Diode Arrays BAT54AFILM
DIODE ARRAY SCHOTTKY 40V SOT23-3

DIODE ARRAY SCHOTTKY 40V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54AFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54AFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT54AFILM
DIODE ARR SCHOTT 40V 300MA SOT23

DIODE ARR SCHOTT 40V 300MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54AFILM
Schottky Diodes & Rectifiers BAT54AFILM
Schottky Diodes & Rectifiers 300mA 30 Volt

Schottky Diodes & Rectifiers 300mA 30 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-BAT54AFILM BAT54AFILM 497-7161-1-ND 010974-BAT54AFILM BAT54AFILM BAT54AFILM BAT54AFILM
Product Name Schottky 300mA 40V SOT-23 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAT54AFILM Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel SOT23-3 Common Anode SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SOT-23
RoHS Compliant RoHS RoHS
IO 0.3000 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data