STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - BAT54-07P6FILM BAT54-07P6FILM

Description
Manufacturer: STMicroelectronics Win Source Part Number: 863484-BAT54-07P6FIL M Features: Diode Array 2 Independent Schottky 40 V 300mA (DC) Surface Mount SOT-563, SOT-666 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-666 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT5407P6FILM, 497-5560-6, 497-5560-1, 497-5560-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 863484-BAT54-07P6FIL M Features: Diode Array 2 Independent Schottky 40 V 300mA (DC) Surface Mount SOT-563, SOT-666 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-666 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT5407P6FILM, 497-5560-6, 497-5560-1, 497-5560-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAT54-07P6FILM - 863484-BAT54-07P6FILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54-07P6FILM
863484-BAT54-07P6FILM
Diodes, Rectifiers - Arrays - BAT54-07P6FILM 863484-BAT54-07P6FILM
Manufacturer: STMicroelectronics Win Source Part Number: 863484-BAT54-07P6FIL M Features: Diode Array 2 Independent Schottky 40 V 300mA (DC) Surface Mount SOT-563, SOT-666 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-666 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT5407P6FILM, 497-5560-6, 497-5560-1, 497-5560-2

Manufacturer: STMicroelectronics
Win Source Part Number: 863484-BAT54-07P6FILM
Features: Diode Array 2 Independent Schottky 40 V 300mA (DC) Surface Mount SOT-563, SOT-666
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-666
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT5407P6FILM, 497-5560-6, 497-5560-1, 497-5560-2

Buy Now Datasheet
Diode Arrays - 497-5560-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5560-2-ND
Diode Arrays 497-5560-2-ND
Diode Array 2 Independent Schottky 40V 300mA (DC) Surface Mount SOT-563, SOT-666

Diode Array 2 Independent Schottky 40V 300mA (DC) Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-BAT54-07P6FILM
Schottky Diode and Rectifier 286-BAT54-07P6FILM
Small Signal Schottky Diode Product overview: BAT54-07P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54-07P6FILM can be used for catalog matching and distributor lookup.

Small Signal Schottky Diode Product overview: BAT54-07P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54-07P6FILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54-07P6FILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54-07P6FILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT54-07P6FILM
DIODE ARR SCHOT 40V 300MA SOT666

DIODE ARR SCHOT 40V 300MA SOT666

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 863484-BAT54-07P6FILM 497-5560-2-ND 286-BAT54-07P6FILM BAT54-07P6FILM
Product Name Diodes, Rectifiers - Arrays - BAT54-07P6FILM Diode Arrays Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 2 Independent Schottky 40 V 300mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-666 SOT-563, SOT-666 Tape and Reel
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data