STMicroelectronics BAT48ZFILM Diode
Diode Schottky 40V 350mA (DC) Surface Mount SOD-123
Diode Schottky 40V 350mA (DC) Surface Mount SOD-123
Diode Schottky 40V 350mA (DC) Surface Mount SOD-123
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.35A, 40V V(RRM), Silicon
40 V, 350 mA Axial General purpose Signal Schottky Diode Product overview: BAT48ZFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 350 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 350 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT48ZFILM can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 010969-BAT48ZFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 750mV @ 200mA
Current - Reverse Leakage @ Vr: 25μA @ 40V
Capacitance @ Vr, F: 30pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers schottky diode
DIODE SCHOTTKY 40V 350MA SOD123
DIODE SCHOTTKY 40V 350MA SOD123
| RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 7146853 | 497-5712-2-ND | BAT48ZFILM | 280-BAT48ZFILM | 010969-BAT48ZFILM | BAT48ZFILM | BAT48ZFILM | BAT48ZFILM |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Schottky 40 V 350 mA Diode and Rectifier | Diodes, Rectifiers - Single - BAT48ZFILM | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | SOD-123; Sod-123 | SOD-123; SOD-123 2 | Cut Tape | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -65 C (-85 F) | -40 to 150 C (-40 to 302 F) |