Diode Schottky 40V 350mA (DC) Surface Mount SOD-323
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323
Diode Schottky 40V 350mA (DC) Surface Mount SOD-323
40 V, 350 mA Axial General purpose Signal Schottky Diode Product overview: BAT48JFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 350 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 350 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT48JFILM can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 010968-BAT48JFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 750mV @ 200mA
Current - Reverse Leakage @ Vr: 25μA @ 40V
Capacitance @ Vr, F: 30pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Schottky Diode 350mA 40V SOD-323
Schottky Diode 350mA 40V SOD-323
Schottky Diode 350mA 40V SOD-323
DIODE SCHOTTKY 40V 350MA SOD323
DIODE SCHOTTKY 40V 350MA SOD323
Schottky Diodes & Rectifiers schottky diode
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 497-5711-6-ND | 280-BAT48JFILM | 010968-BAT48JFILM | 9172703 | 9172703P | BAT48JFILM | BAT48JFILM | BAT48JFILM |
| Product Name | Single Diodes | Schottky 40 V 350 mA Diode and Rectifier | Diodes, Rectifiers - Single - BAT48JFILM | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -65 C (-85 F) | -40 to 150 C (-40 to 302 F) | |||||
| Package | Tape and Reel | SOD-323; SOD-323 | SOD-323; Sod-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 0.3500 amps |