STMicroelectronics, Inc. Single Diodes BAT47

Description
Diode Schottky 20V 350mA (DC) Through Hole DO-35
Request a Quote Datasheet
Description
Diode Schottky 20V 350mA (DC) Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-3773-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3773-2-ND
Single Diodes 497-3773-2-ND
Diode Schottky 20V 350mA (DC) Through Hole DO-35

Diode Schottky 20V 350mA (DC) Through Hole DO-35

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT47 - 120574-BAT47 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT47
120574-BAT47
Diodes, Rectifiers - Single - BAT47 120574-BAT47
Manufacturer: STMicroelectronics Win Source Part Number: 120574-BAT47 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 350mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 300mA Current - Reverse Leakage @ Vr: 10μA @ 20V Capacitance @ Vr, F: 20pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-35 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 120574-BAT47
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 300mA
Current - Reverse Leakage @ Vr: 10μA @ 20V
Capacitance @ Vr, F: 20pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-35
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20V 350mA 7.5A Diode and Rectifier - 280-BAT47 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 350mA 7.5A Diode and Rectifier
280-BAT47
20V 350mA 7.5A Diode and Rectifier 280-BAT47
Fast Rectifier Diode, 20V, 350mA, 7.5A Surge, DO-35 Product overview: BAT47 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 350mA, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 350mA, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT47 can be used for catalog matching and distributor lookup.

Fast Rectifier Diode, 20V, 350mA, 7.5A Surge, DO-35 Product overview: BAT47 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 350mA, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 350mA, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAT47 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT47
Single Diodes BAT47
DIODE SCHOTTKY 20V 350MA DO35

DIODE SCHOTTKY 20V 350MA DO35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT47 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT47
Discrete Semiconductor Products - Diodes - Rectifiers BAT47
DIODE SCHOTTKY 20V 350MA DO35

DIODE SCHOTTKY 20V 350MA DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-3773-2-ND 120574-BAT47 280-BAT47 BAT47 BAT47
Product Name Single Diodes Diodes, Rectifiers - Single - BAT47 20V 350mA 7.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5416 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - 1PS76SB10-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Discrete Semiconductor Products - Diodes - RF - 1003551-BAR6502VH6327XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Package SOD-523; SC-79, SOD-523
View Details
6 suppliers