Manufacturer: STMicroelectronics
Win Source Part Number: 010967-BAT46WFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 250mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 10pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
100V 150mA Schottky Diode, SOT-323, SMD Product overview: BAT46WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 150mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 150mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46WFILM can be used for catalog matching and distributor lookup.
Diode Schottky 100V 150mA (DC) Surface Mount SOT-323
Diode Schottky 100V 150mA (DC) Surface Mount SOT-323
Diode Schottky 100V 150mA (DC) Surface Mount SOT-323
DIODE SCHOTTKY 100V 150MA SOT323
SMALL SIGNAL SCHOTTKY DIODE, 100V, SOT-323, FULL REEL; Diode Configuration:Single
DIODE SCHOTTKY 100V 150MA SOT323
Schottky Diodes & Rectifiers 150mA 100 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 010967-BAT46WFILM | 280-BAT46WFILM | 497-7160-2-ND | BAT46WFILM | 56P5766 | BAT46WFILM | BAT46WFILM |
| Product Name | Diodes, Rectifiers - Single - BAT46WFILM | Schottky SMD 100V 150mA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Schottky Diode, 100V, Sot-323, Full Reel; Diode Configuration Stmicroelectronics | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||||
| Package | SOT323; SOT-323 | Tape and Reel | SOT323; SC-70, SOT-323 | SOT-323 | |||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |