STMicroelectronics, Inc. Diode Arrays BAT46SWFILM

Description
Diode Array 1 Pair Series Connection Schottky 100V 150mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 100V 150mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-5569-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5569-2-ND
Diode Arrays 497-5569-2-ND
Diode Array 1 Pair Series Connection Schottky 100V 150mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 100V 150mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-BAT46SWFILM
Schottky Diode and Rectifier 286-BAT46SWFILM
Small Signal Schottky Diode Product overview: BAT46SWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT46SWFILM can be used for catalog matching and distributor lookup.

Small Signal Schottky Diode Product overview: BAT46SWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT46SWFILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT46SWFILM - 1022153-BAT46SWFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT46SWFILM
1022153-BAT46SWFILM
Diodes, Rectifiers - Arrays - BAT46SWFILM 1022153-BAT46SWFILM
Manufacturer: STMicroelectronics Win Source Part Number: 1022153-BAT46SWFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 75V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 150mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1022153-BAT46SWFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 150mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT46SWFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT46SWFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT46SWFILM
DIODE ARR SCHOTT 100V SOT323

DIODE ARR SCHOTT 100V SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 497-5569-2-ND 286-BAT46SWFILM 1022153-BAT46SWFILM BAT46SWFILM
Product Name Diode Arrays Schottky Diode and Rectifier Diodes, Rectifiers - Arrays - BAT46SWFILM Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Package SOT323; SC-70, SOT-323 Tape and Reel SOT323; SOT-323 SOT323
RoHS Compliant RoHS
IO 0.1500 amps
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data