Schottky Rectifier Diode 100V 150mA SOD-323 SM T/R Product overview: BAT46JFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 150mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46JFILM can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1022152-BAT46JFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA (DC)
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 10pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Diode Schottky 100V 150mA (DC) Surface Mount SOD-323
Diode Schottky 100V 150mA (DC) Surface Mount SOD-323
Diode Schottky 100V 150mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 100V 150MA SOD323
Schottky Diodes & Rectifiers 150mA 100 Volt
DIODE SCHOTTKY 100V 150MA SOD323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-BAT46JFILM | 1022152-BAT46JFILM | 497-6653-1-ND | BAT46JFILM | BAT46JFILM | BAT46JFILM |
| Product Name | Schottky 100V 150mA Diode and Rectifier | Diodes, Rectifiers - Single - BAT46JFILM | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | |||||
| IO | 0.1500 amps |