STMicroelectronics, Inc. Single Diodes BAT46FILM

Description
Diode Schottky 100V 150mA (DC) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Diode Schottky 100V 150mA (DC) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-5709-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5709-2-ND
Single Diodes 497-5709-2-ND
Diode Schottky 100V 150mA (DC) Surface Mount SOT-23-3

Diode Schottky 100V 150mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT46FILM - 1151517-BAT46FILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT46FILM
1151517-BAT46FILM
Diodes, Rectifiers - Single - BAT46FILM 1151517-BAT46FILM
Manufacturer: STMicroelectronics Win Source Part Number: 1151517-BAT46FILM Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1151517-BAT46FILM
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Schottky Diode and Rectifier
280-BAT46FILM
Schottky Diode and Rectifier 280-BAT46FILM
Small Signal Schottky Diode Product overview: BAT46FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46FILM can be used for catalog matching and distributor lookup.

Small Signal Schottky Diode Product overview: BAT46FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46FILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE SCHOTTKY 100V 150MA SOT23 - 761-BAT46FILM - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 150MA SOT23
761-BAT46FILM
DIODE SCHOTTKY 100V 150MA SOT23 761-BAT46FILM
DIODE SCHOTTKY 100V 150MA SOT23

DIODE SCHOTTKY 100V 150MA SOT23

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT46FILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT46FILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT46FILM
DIODE SCHOTT 100V 150MA SOT23-3

DIODE SCHOTT 100V 150MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-5709-2-ND 1151517-BAT46FILM 280-BAT46FILM 761-BAT46FILM BAT46FILM
Product Name Single Diodes Diodes, Rectifiers - Single - BAT46FILM Schottky Diode and Rectifier DIODE SCHOTTKY 100V 150MA SOT23 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
IO 0.1500 amps
Unlock Full Specs
to access all available technical data