100 V, 150 mA SMD General Purpose Signal Schottky Diode Product overview: BAT46AWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100 V, 150 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100 V, 150 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT46AWFILM can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1022148-BAT46AWFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 150mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Anode Schottky 100V 150mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 100V 150mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 100V 150mA (DC) Surface Mount SC-70, SOT-323
DIODE ARR SCHOTT 100V SOT323
Schottky Diodes & Rectifiers schottky diode
DIODE ARRAY SCHOTTKY 100V SOT323
DIODE, DUAL COMMON ANODE, 150mA, SOT-323, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Forward Surge Current:1A; No. of Pins:3Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Diodes |
| Product Number | 286-BAT46AWFILM | 1022148-BAT46AWFILM | 497-5707-1-ND | BAT46AWFILM | BAT46AWFILM | BAT46AWFILM | 56P5761 |
| Product Name | Schottky SMD 100 V 150 mA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAT46AWFILM | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Diode, Dual Common Anode, 150Ma, Sot-323, Full Reel; Diode Configuration Stmicroelectronics |
| Package | Cut Tape | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | SOT-323 | SOT323; SC-70, SOT-323 | |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 0.1500 amps | ||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Schottky; Schottky | Schottky |