Small Signal Schottky Diode Product overview: BAT46AFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT46AFILM can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Schottky 100V 150mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1022149-BAT46AFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 150mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Power Management, Industrial
DIODE ARR SCHOT 100V SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-BAT46AFILM | 497-5706-2-ND | 1022149-BAT46AFILM | BAT46AFILM |
| Product Name | Schottky Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAT46AFILM | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23 |
| RoHS Compliant | RoHS | |||
| IO | 0.1500 amps | |||
| Arrangement | Common Anode | |||
| Tj | 150 C (302 F) | 150 C (302 F) |