Small signal diode,BAT43 0.2A 30V
Small signal diode,BAT43 0.2A 30V
Small signal diode,BAT43 0.2A 30V
Diode Schottky 30V 200mA (DC) Through Hole DO-35
Diode Schottky 30V 200mA (DC) Through Hole DO-35
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon, DO-35
Manufacturer: STMicroelectronics
Win Source Part Number: 038705-BAT43
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Small Signal =< 200mA (Io) Any Speed
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1
Catalog: Schottky Diode
Kits: 497-8006A-KIT - KIT SCHOTTKY DIODE 9VALUES 5EA
No: 256380
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: -65°C ~ 125°C
Capacitance @ Vr F: 7pF @ 1V 1MHz
Family Name: BAT43
Alternative Parts (Cross-Reference): SR0230-T; BAT42-F; BAT43/D7; SR0230-E;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 200MA DO35
Schottky Diodes & Rectifiers 200mA 30 Volt
DIODE SCHOTTKY 30V 200MA DO35
SCHOTTKY RECTIFIER, 200mA 30V DO-35; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Diode Configuration:Single
SCHOTTKY RECTIFIER, 200mA 30V DO-35, FULL REEL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 2513025 | 2513025P | 497-2492-1-ND | BAT43 | 038705-BAT43 | BAT43 | BAT43 | BAT43 | 89K1209 | 56P5758 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rectifier, 200Ma 30V Do-35; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Rectifier, 200Ma 30V Do-35, Full Reel; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | |
| Rectifier Configuration / Technology | Schottky | Schottky | Schottky | |||||||
| Package | Do-35 | DO-35; DO-35 | DO-35; DO-35 2 | DO-35; DO-35 | DO-35; DO-204AH, DO-35, Axial | DO-35; DO-35 | DO-204AH | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| trr | 5 ns | 5 ns | 5 ns | |||||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |