Diode Schottky 30V 200mA (DC) Through Hole DO-35
Diode Schottky 30V 200mA (DC) Through Hole DO-35
Manufacturer: STMicroelectronics
Win Source Part Number: 038714-BAT42
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Small Signal =< 200mA (Io) Any Speed
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1
Catalog: Schottky Diode
No: 991278
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: -65°C ~ 125°C
Capacitance @ Vr F: 7pF @ 1V 1MHz
Family Name: BAT42
Alternative Parts (Cross-Reference): BAT43; BAT42-F; BAT42-T;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Small signal diode,BAT42 0.2A 30V
Small signal diode,BAT42 0.2A 30V
Small signal diode,BAT42 0.2A 30V
Schottky Diode 30V 200mA DO-35 Rectifier Product overview: BAT42 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42 can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon, DO-35
DIODE SCHOTTKY 30V 200MA DO35
Schottky Diodes & Rectifiers 200mA 30 Volt
DIODE SCHOTTKY 30V 200MA DO35
DIODE, SCHOTTKY, 30V 200MA, DO-35 PKG
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-2495-2-ND | 038714-BAT42 | 5444758 | 5444758P | 280-BAT42 | BAT42 | BAT42 | BAT42 | BAT42 | 70013848 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 30V 200mA Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE, SCHOTTKY, 30V 200MA, DO-35 PKG | |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to ? C (-85 to ? F) | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||||||
| trr | 5 ns | 5 ns | 5 ns | |||||||
| Rectifier Configuration / Technology | Schottky | |||||||||
| Package | Do-35 | DO-35; DO-35 | Cut Tape | DO-35; DO-35 2 | DO-35; DO-204AH, DO-35, Axial | DO-35; DO-35 | DO-35 |