STMicroelectronics, Inc. Schottky Diode and Rectifier BAT41SWFILM

Description
Low capacitance small signal Schottky diodes Product overview: BAT41SWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT41SWFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low capacitance small signal Schottky diodes Product overview: BAT41SWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT41SWFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky Diode and Rectifier
286-BAT41SWFILM
Schottky Diode and Rectifier 286-BAT41SWFILM
Low capacitance small signal Schottky diodes Product overview: BAT41SWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT41SWFILM can be used for catalog matching and distributor lookup.

Low capacitance small signal Schottky diodes Product overview: BAT41SWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT41SWFILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-5557-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5557-2-ND
Diode Arrays 497-5557-2-ND
Diode Array 1 Pair Series Connection Schottky 100V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Schottky 100V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT41SWFILM - 1022141-BAT41SWFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT41SWFILM
1022141-BAT41SWFILM
Diodes, Rectifiers - Arrays - BAT41SWFILM 1022141-BAT41SWFILM
Manufacturer: STMicroelectronics Win Source Part Number: 1022141-BAT41SWFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1022141-BAT41SWFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT41SWFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT41SWFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT41SWFILM
DIODE ARR SCHOTT 100V SOT323

DIODE ARR SCHOTT 100V SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAT41SWFILM 497-5557-2-ND 1022141-BAT41SWFILM BAT41SWFILM
Product Name Schottky Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAT41SWFILM Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT323; SC-70, SOT-323 SOT323; SOT-323 SOT323
RoHS Compliant RoHS
IO 0.2000 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data