STMicroelectronics, Inc. Diode Arrays BAT41AWFILM

Description
Diode Array 1 Pair Common Anode Schottky 100V 200mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Schottky 100V 200mA (DC) Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-5555-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5555-2-ND
Diode Arrays 497-5555-2-ND
Diode Array 1 Pair Common Anode Schottky 100V 200mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 100V 200mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT41AWFILM - 1151511-BAT41AWFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT41AWFILM
1151511-BAT41AWFILM
Diodes, Rectifiers - Arrays - BAT41AWFILM 1151511-BAT41AWFILM
Manufacturer: STMicroelectronics Win Source Part Number: 1151511-BAT41AWFILM Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1151511-BAT41AWFILM
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Schottky 100V Diode and Rectifier
286-BAT41AWFILM
Schottky 100V Diode and Rectifier 286-BAT41AWFILM
DIODE ARRAY SCHOTTKY 100V SOT323 Product overview: BAT41AWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT41AWFILM can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 100V SOT323 Product overview: BAT41AWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT41AWFILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT41AWFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT41AWFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT41AWFILM
DIODE ARR SCHOTT 100V SOT323

DIODE ARR SCHOTT 100V SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 497-5555-2-ND 1151511-BAT41AWFILM 286-BAT41AWFILM BAT41AWFILM
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAT41AWFILM Schottky 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323 Tape and Reel SOT323
Diode Type Schottky
Unlock Full Specs
to access all available technical data