STMicroelectronics, Inc. Diode Arrays BAT41-09P6FILM

Description
Diode Array 2 Independent Schottky 100V 200mA (DC) Surface Mount SOT-563, SOT-666
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 100V 200mA (DC) Surface Mount SOT-563, SOT-666
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-5702-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5702-2-ND
Diode Arrays 497-5702-2-ND
Diode Array 2 Independent Schottky 100V 200mA (DC) Surface Mount SOT-563, SOT-666

Diode Array 2 Independent Schottky 100V 200mA (DC) Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-BAT41-09P6FILM
Schottky Diode and Rectifier 286-BAT41-09P6FILM
Low capacitance small signal Schottky diodes Product overview: BAT41-09P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT41-09P6FILM can be used for catalog matching and distributor lookup.

Low capacitance small signal Schottky diodes Product overview: BAT41-09P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT41-09P6FILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1377955-BAT41-09P6FILM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1377955-BAT41-09P6FILM
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1377955-BAT41-09P6FILM
Win Source Part Number: 1377955-BAT41-09P6FI LM Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Obsolete Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-666 Base Product Number: BAT41 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Speed: Small Signal =< 200mA (Io), Any Speed Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC)

Win Source Part Number: 1377955-BAT41-09P6FILM
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Obsolete
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-666
Base Product Number: BAT41
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT41-09P6FILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT41-09P6FILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT41-09P6FILM
DIODE ARR SCHOTT 100V SOT666

DIODE ARR SCHOTT 100V SOT666

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 497-5702-2-ND 286-BAT41-09P6FILM 1377955-BAT41-09P6FILM BAT41-09P6FILM
Product Name Diode Arrays Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Package SOT-563, SOT-666 Tape and Reel SOT-563, SOT-666
RoHS Compliant RoHS
IO 0.2000 amps
Diode Type Schottky
Unlock Full Specs
to access all available technical data