STMicroelectronics, Inc. Diode Arrays BAT41-07P6FILM

Description
Diode Array 2 Independent Schottky 100V 200mA (DC) Surface Mount SOT-563, SOT-666
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 100V 200mA (DC) Surface Mount SOT-563, SOT-666
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-5554-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5554-2-ND
Diode Arrays 497-5554-2-ND
Diode Array 2 Independent Schottky 100V 200mA (DC) Surface Mount SOT-563, SOT-666

Diode Array 2 Independent Schottky 100V 200mA (DC) Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT41-07P6FILM - 108966-BAT41-07P6FILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT41-07P6FILM
108966-BAT41-07P6FILM
Diodes, Rectifiers - Arrays - BAT41-07P6FILM 108966-BAT41-07P6FILM
Manufacturer: STMicroelectronics Win Source Part Number: 108966-BAT41-07P6FIL M Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAT41-07 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-666 Alternative Parts (Cross-Reference): BAT41KFILM; Introduction Date: August 19, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 108966-BAT41-07P6FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT41-07
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-666
Alternative Parts (Cross-Reference): BAT41KFILM;
Introduction Date: August 19, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-BAT41-07P6FILM
Schottky Diode and Rectifier 286-BAT41-07P6FILM
Low capacitance small signal Schottky diodes Product overview: BAT41-07P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT41-07P6FILM can be used for catalog matching and distributor lookup.

Low capacitance small signal Schottky diodes Product overview: BAT41-07P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT41-07P6FILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT41-07P6FILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT41-07P6FILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT41-07P6FILM
DIODE ARR SCHOTT 100V SOT666

DIODE ARR SCHOTT 100V SOT666

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 497-5554-2-ND 108966-BAT41-07P6FILM 286-BAT41-07P6FILM BAT41-07P6FILM
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAT41-07P6FILM Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Package SOT-563, SOT-666 SOT-666 Tape and Reel
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data