Diode Array 1 Pair Series Connection Schottky 30V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 30V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 30V 300mA (DC) Surface Mount SC-70, SOT-323
30 V, 300 mA SMD General purpose Signal Schottky Diode Product overview: BAT30SWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30 V, 300 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30 V, 300 mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT30SWFILM can be used for catalog matching and distributor lookup.
STMicroelectronics, BAT30SWFILM
STMicroelectronics, BAT30SWFILM
STMicroelectronics, BAT30SWFILM
Manufacturer: STMicroelectronics
Win Source Part Number: 010954-BAT30SWFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 300mA
Current - Reverse Leakage @ Vr: 5μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
DIODE, SCHOTTKY, 30V, DUAL SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:300mA; Forward Voltage Max:580mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes
Schottky Diodes & Rectifiers schottky diode
DIODE ARRAY SCHOTTKY 30V SOT323
DIODE ARR SCHOT 30V 300MA SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 497-5553-1-ND | 286-BAT30SWFILM | 1893959 | 1894387P | 010954-BAT30SWFILM | 32R8744 | BAT30SWFILM | BAT30SWFILM | BAT30SWFILM |
| Product Name | Diode Arrays | Schottky SMD 30 V 300 mA Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - BAT30SWFILM | Diode, Schottky, 30V, Dual Sot-323; Diode Configuration Stmicroelectronics | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |||||
| Package | SOT323; SC-70, SOT-323 | Tape and Reel | Sot-323 | SOT323; SOT-323 | SOT323; SOT-323 | SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 0.3000 amps | ||||||||
| Diode Type | Schottky | Schottky | Schottky; Schottky | Schottky |