STMicroelectronics, Inc. Diode and Rectifier BAT30SFILM

Description
Small signal Schotky diodes Product overview: BAT30SFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT30SFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small signal Schotky diodes Product overview: BAT30SFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT30SFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
286-BAT30SFILM
Diode and Rectifier 286-BAT30SFILM
Small signal Schotky diodes Product overview: BAT30SFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT30SFILM can be used for catalog matching and distributor lookup.

Small signal Schotky diodes Product overview: BAT30SFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT30SFILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-5700-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5700-2-ND
Diode Arrays 497-5700-2-ND
Diode Array 1 Pair Series Connection Schottky 30V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT30SFILM - 127555-BAT30SFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT30SFILM
127555-BAT30SFILM
Diodes, Rectifiers - Arrays - BAT30SFILM 127555-BAT30SFILM
Manufacturer: STMicroelectronics Win Source Part Number: 127555-BAT30SFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 530mV @ 300mA Current - Reverse Leakage @ Vr: 5μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 300mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 127555-BAT30SFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 300mA
Current - Reverse Leakage @ Vr: 5μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT30SFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT30SFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT30SFILM
DIODE ARR SCHOTT 30V 300MA SOT23

DIODE ARR SCHOTT 30V 300MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAT30SFILM 497-5700-2-ND 127555-BAT30SFILM BAT30SFILM
Product Name Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAT30SFILM Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS
IO 0.3000 amps
Tj 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data