Manufacturer: STMicroelectronics
Win Source Part Number: 100621-BAT30JFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 530mV @ 300mA
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 22pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Small signal Schotky diodes Product overview: BAT30JFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30JFILM can be used for catalog matching and distributor lookup.
Diode Schottky 30V 300mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 30V 300MA SOD323
SCHOTTKY RECTIFIER, 300mA, 30V, SOD-323; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 100621-BAT30JFILM | 280-BAT30JFILM | 497-5551-2-ND | BAT30JFILM | 37M1701 |
| Product Name | Diodes, Rectifiers - Single - BAT30JFILM | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 300Ma, 30V, Sod-323; Diode Configuration Stmicroelectronics |
| Life Cycle Stage | Obsolete(EOL) | Removed | |||
| Package | SOD-323; SOD-323 | Tape and Reel | SOD-323 | ||
| VF | 0.5300 volts | 0.5300 volts | 0.5800 volts | ||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| RoHS Compliant | RoHS | RoHS |