STMicroelectronics, Inc. Single Diodes BAT30FILM

Description
Diode Schottky 30V 300mA (DC) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Diode Schottky 30V 300mA (DC) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-5699-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5699-2-ND
Single Diodes 497-5699-2-ND
Diode Schottky 30V 300mA (DC) Surface Mount SOT-23-3

Diode Schottky 30V 300mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-BAT30FILM
Diode and Rectifier 280-BAT30FILM
Small signal Schotky diodes Product overview: BAT30FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30FILM can be used for catalog matching and distributor lookup.

Small signal Schotky diodes Product overview: BAT30FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30FILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1048223-BAT30FILM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1048223-BAT30FILM
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1048223-BAT30FILM
Win Source Part Number: 1048223-BAT30FILM Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 300mA (DC) Voltage - Forward (Vf) (Max) @ If: 530 mV @ 300 mA Current - Reverse Leakage @ Vr: 5 µA @ 30 V Capacitance @ Vr, F: 22pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: STMicroelectronics Other Names: 497-5699-6,497-5699- 2,497-5699-1 Base Product Number: BAT30 Product Status: Obsolete

Win Source Part Number: 1048223-BAT30FILM
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 300 mA
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Capacitance @ Vr, F: 22pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: STMicroelectronics
Other Names: 497-5699-6,497-5699-2,497-5699-1
Base Product Number: BAT30
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT30FILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT30FILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT30FILM
DIODE SCHOTTKY 30V 300MA SOT23-3

DIODE SCHOTTKY 30V 300MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-5699-2-ND 280-BAT30FILM 1048223-BAT30FILM BAT30FILM
Product Name Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Package Tape and Reel TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data