STMicroelectronics Schottky 20V Diode and Rectifier BAT30F3

Description
Rectifier Diode Small Signal Schottky 20V 2-Pin Flip-Chip T/R Product overview: BAT30F3 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Small Signal Schottky 20V 2-Pin Flip-Chip T/R Product overview: BAT30F3 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V Diode and Rectifier - 280-BAT30F3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V Diode and Rectifier
280-BAT30F3
Schottky 20V Diode and Rectifier 280-BAT30F3
Rectifier Diode Small Signal Schottky 20V 2-Pin Flip-Chip T/R Product overview: BAT30F3 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30F3 can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Schottky 20V 2-Pin Flip-Chip T/R Product overview: BAT30F3 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT30F3 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - BAT30F3 - 1022140-BAT30F3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT30F3
1022140-BAT30F3
Diodes, Rectifiers - Single - BAT30F3 1022140-BAT30F3
Manufacturer: STMicroelectronics Win Source Part Number: 1022140-BAT30F3 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 560mV @ 300mA Current - Reverse Leakage @ Vr: 6μA @ 20V Operating Temperature - Junction: -30°C to 85°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-FlipChip Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 15k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1022140-BAT30F3
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 560mV @ 300mA
Current - Reverse Leakage @ Vr: 6μA @ 20V
Operating Temperature - Junction: -30°C to 85°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-FlipChip
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 15k pcs

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT30F3
Discrete Semiconductor Products - Diodes - Rectifiers BAT30F3
DIODE SCHOTTKY 20V 2FLIPCHIP

DIODE SCHOTTKY 20V 2FLIPCHIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-BAT30F3 1022140-BAT30F3 BAT30F3
Product Name Schottky 20V Diode and Rectifier Diodes, Rectifiers - Single - BAT30F3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Flip-Chip 2-FlipChip
Unlock Full Specs
to access all available technical data