Diode Array 1 Pair Common Cathode Schottky 30V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 300mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 300mA (DC) Surface Mount SC-70, SOT-323
BAT30CWFILM,Schottky
BAT30CWFILM,Schottky
BAT30CWFILM,Schottky
30V 300mA Schottky Diode, SOT-323 SMD Product overview: BAT30CWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 300mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 300mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT30CWFILM can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 010953-BAT30CWFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 300mA
Current - Reverse Leakage @ Vr: 5μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 30V SOT323
DIODE, SCHOTTKY, DUAL, 30V, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:300mA; Forward Voltage Max:580mV; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes
DIODE ARR SCHOT 30V 300MA SOT323
Schottky Diodes & Rectifiers schottky diode
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-5550-2-ND | 7958381 | 7958381P | 286-BAT30CWFILM | 010953-BAT30CWFILM | BAT30CWFILM | 56P5740 | BAT30CWFILM | BAT30CWFILM |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky SMD 30V 300mA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAT30CWFILM | Diode Arrays | Diode, Schottky, Dual, 30V, Sot-323; Diode Configuration Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | Common Catode | ||||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |||||
| Package | SOT323; SC-70, SOT-323 | Sot-323 (sc-70) | SC-70 | Tape and Reel | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | SOT-323 | |
| Rectifier Configuration / Technology | Schottky | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |