STMicroelectronics, Inc. Diode and Rectifier BAT30AWFILM

Description
Small signal Schotky diodes Product overview: BAT30AWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT30AWFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small signal Schotky diodes Product overview: BAT30AWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT30AWFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
286-BAT30AWFILM
Diode and Rectifier 286-BAT30AWFILM
Small signal Schotky diodes Product overview: BAT30AWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT30AWFILM can be used for catalog matching and distributor lookup.

Small signal Schotky diodes Product overview: BAT30AWFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT30AWFILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT30AWFILM - 108965-BAT30AWFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT30AWFILM
108965-BAT30AWFILM
Diodes, Rectifiers - Arrays - BAT30AWFILM 108965-BAT30AWFILM
Manufacturer: STMicroelectronics Win Source Part Number: 108965-BAT30AWFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 530mV @ 300mA Current - Reverse Leakage @ Vr: 5μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 300mA (DC) Family Name: BAT30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAT30CWFILM; BAT30KFILM; Introduction Date: July 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 108965-BAT30AWFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 300mA
Current - Reverse Leakage @ Vr: 5μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Family Name: BAT30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAT30CWFILM; BAT30KFILM;
Introduction Date: July 24, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 497-5549-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5549-2-ND
Diode Arrays 497-5549-2-ND
Diode Array 1 Pair Common Anode Schottky 30V 300mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 30V 300mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT30AWFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT30AWFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAT30AWFILM
DIODE ARR SCHOT 30V 300MA SOT323

DIODE ARR SCHOT 30V 300MA SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAT30AWFILM 108965-BAT30AWFILM 497-5549-2-ND BAT30AWFILM
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - BAT30AWFILM Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323
RoHS Compliant RoHS
IO 0.3000 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data