Diode Array 1 Pair Common Anode Schottky 30V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Win Source Part Number: 1048222-BAT30AFILM
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 300 mA
Current - Reverse Leakage @ Vr: 5 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: STMicroelectronics
Other Names: 497-5697-6,497-5697-
Base Product Number: BAT30
Product Status: Obsolete
Small signal Schotky diodes Product overview: BAT30AFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT30AFILM can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 30V 300MA SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 497-5697-2-ND | 1048222-BAT30AFILM | 286-BAT30AFILM | BAT30AFILM |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SC-59; SOT23 |
| Diode Type | Schottky; Schottky | |||
| VF | 0.5300 volts | 0.5300 volts |