STMicroelectronics, Inc. Single Diodes BAS70ZFILM

Description
Diode Schottky 70V 70mA (DC) Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 70V 70mA (DC) Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-5696-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5696-2-ND
Single Diodes 497-5696-2-ND
Diode Schottky 70V 70mA (DC) Surface Mount SOD-123

Diode Schottky 70V 70mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Schottky Diode and Rectifier - 280-BAS70ZFILM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-BAS70ZFILM
Schottky Diode and Rectifier 280-BAS70ZFILM
Low capacitance, low series inductance and resistance Schottky diodes Product overview: BAS70ZFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70ZFILM can be used for catalog matching and distributor lookup.

Low capacitance, low series inductance and resistance Schottky diodes Product overview: BAS70ZFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70ZFILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS70ZFILM - 108964-BAS70ZFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS70ZFILM
108964-BAS70ZFILM
Diodes, Rectifiers - Single - BAS70ZFILM 108964-BAS70ZFILM
Manufacturer: STMicroelectronics Win Source Part Number: 108964-BAS70ZFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 70mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 108964-BAS70ZFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70ZFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70ZFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAS70ZFILM
DIODE SCHOTTKY 70V 70MA SOD123

DIODE SCHOTTKY 70V 70MA SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-5696-2-ND 280-BAS70ZFILM 108964-BAS70ZFILM BAS70ZFILM
Product Name Single Diodes Schottky Diode and Rectifier Diodes, Rectifiers - Single - BAS70ZFILM Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package Tape and Reel SOD-123; SOD-123
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data