Manufacturer: STMicroelectronics
Win Source Part Number: 095175-BAS70JFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Diode Schottky 70V 70mA (DC) Surface Mount SOD-323
Diode Schottky 70V 70mA (DC) Surface Mount SOD-323
Diode Schottky 70V 70mA (DC) Surface Mount SOD-323
Schottky RF Diode 70V 70mA 2pF SMD SOD-323 T/R Product overview: BAS70JFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 70V, 70mA, 2pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 70V, 70mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70JFILM can be used for catalog matching and distributor lookup.
DIODE; Diode Configuration:Single
Schottky Diodes & Rectifiers 70mA 70 Volt
DIODE SCHOTTKY 70V 70MA SOD323
DIODE SCHOTTKY 70V 70MA SOD323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 095175-BAS70JFILM | 497-6652-6-ND | 280-BAS70JFILM | 79K4122 | BAS70JFILM | BAS70JFILM | BAS70JFILM |
| Product Name | Diodes, Rectifiers - Single - BAS70JFILM | Single Diodes | Schottky SMD 70V 70mA Diode and Rectifier | Diode; Diode Configuration Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-323; SOD-323 | Tape and Reel | SOD-323; SOD-323 | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | ||
| VF | 1 volts | 0.4100 volts | 1 volts | 1 volts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | ? to 150 C (? to 302 F) |