STMicroelectronics, Inc. Diode Arrays BAS70-08SFILM

Description
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-8491-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-8491-2-ND
Diode Arrays 497-8491-2-ND
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS70-08SFILM - 1151458-BAS70-08SFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-08SFILM
1151458-BAS70-08SFILM
Diodes, Rectifiers - Arrays - BAS70-08SFILM 1151458-BAS70-08SFILM
Manufacturer: STMicroelectronics Win Source Part Number: 1151458-BAS70-08SFIL M Packaging: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 70mA (DC) Part Status: Obsolete(EOL) Family Name: BAS70-08S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: SOT-323-6L Voltage - Forward (Vf) (Maximum) @ If: 1V @ 15mA Voltage - DC Reverse (Vr) (Maximum): 70V Alternative Parts (Cross-Reference): BAS70-08S; BAS70-06W; BAS70-06WFILM; Introduction Date: July 14, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1151458-BAS70-08SFILM
Packaging: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Part Status: Obsolete(EOL)
Family Name: BAS70-08S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-323-6L
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 15mA
Voltage - DC Reverse (Vr) (Maximum): 70V
Alternative Parts (Cross-Reference): BAS70-08S; BAS70-06W; BAS70-06WFILM;
Introduction Date: July 14, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
286-BAS70-08SFILM
Schottky Diode and Rectifier 286-BAS70-08SFILM
Low capacitance, low series inductance and resistance Schottky diodes Product overview: BAS70-08SFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-08SFILM can be used for catalog matching and distributor lookup.

Low capacitance, low series inductance and resistance Schottky diodes Product overview: BAS70-08SFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-08SFILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-08SFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-08SFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-08SFILM
DIODE ARRAY SCHOTTKY 70V SOT323

DIODE ARRAY SCHOTTKY 70V SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 497-8491-2-ND 1151458-BAS70-08SFILM 286-BAS70-08SFILM BAS70-08SFILM
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS70-08SFILM Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape and Reel SOT323
Diode Type Schottky; Schottky
VF 1 volts 1 volts
VR 70 volts
Unlock Full Specs
to access all available technical data