STMicroelectronics, Inc. Schottky Diode and Rectifier BAS70-07P6FILM

Description
Low capacitance, low series inductance and resistance Schottky diodes Product overview: BAS70-07P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-07P6FILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low capacitance, low series inductance and resistance Schottky diodes Product overview: BAS70-07P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-07P6FILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky Diode and Rectifier
286-BAS70-07P6FILM
Schottky Diode and Rectifier 286-BAS70-07P6FILM
Low capacitance, low series inductance and resistance Schottky diodes Product overview: BAS70-07P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-07P6FILM can be used for catalog matching and distributor lookup.

Low capacitance, low series inductance and resistance Schottky diodes Product overview: BAS70-07P6FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-07P6FILM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-5692-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5692-2-ND
Diode Arrays 497-5692-2-ND
Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount SOT-563, SOT-666

Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount SOT-563, SOT-666

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS70-07P6FILM - 010933-BAS70-07P6FILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-07P6FILM
010933-BAS70-07P6FILM
Diodes, Rectifiers - Arrays - BAS70-07P6FILM 010933-BAS70-07P6FILM
Manufacturer: STMicroelectronics Win Source Part Number: 010933-BAS70-07P6FIL M Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Current - Reverse Leakage @ Vr: 10μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-666 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 010933-BAS70-07P6FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-666
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-07P6FILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-07P6FILM
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-07P6FILM
DIODE ARR SCHOTT 70V 70MA SOT666

DIODE ARR SCHOTT 70V 70MA SOT666

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAS70-07P6FILM 497-5692-2-ND 010933-BAS70-07P6FILM BAS70-07P6FILM
Product Name Schottky Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAS70-07P6FILM Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT-563, SOT-666 SOT-666
RoHS Compliant RoHS
IO 0.0700 amps
Tj 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data