RF Diode Schottky 70V 3-Pin SOT-323 T/R Product overview: BAS70-06WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-06WFILM can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 010932-BAS70-06WFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAS70-08SFILM; BAS70-08S; BAS70-06W; BAS70-06WFILM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
Schottky Diodes & Rectifiers 70mA 70 Volt
DIODE ARR SCHOTT 70V 70MA SOT323
DIODE ARRAY SCHOTTKY 70V SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 286-BAS70-06WFILM | 010932-BAS70-06WFILM | 497-6622-2-ND | BAS70-06WFILM | BAS70-06WFILM | BAS70-06WFILM |
| Product Name | Schottky 70V Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS70-06WFILM | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape and Reel | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT-323 | SOT323 | SOT323; SC-70, SOT-323 |
| RoHS Compliant | RoHS | |||||
| IO | 0.0700 amps | |||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Schottky; Schottky | Schottky |